Skyworks Solutions, Inc. Digital Isolator SI86S663BE-IS2

Description
Si86S6xx/Lxx/Mxx/Qxx /Sxx: Multi-Channel Digital Isolators Skyworks' family of robust, high-speed, low-power, multichannel digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All have CMOS thresholds and Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve typical propagation delays of 10 ns. This family includes SPI and QSPI capabilities with direction control pin options. Enable inputs provide a single point control for enabling and disabling outputs. Low power operating modes are provided to optimize power savings. A sleep mode option is included to help conserve power by shutting down active circuits by external pin control. Options include a choice of isolation ratings (3.75 and 6.0 kVRMS). A fail-safe operating mode controls the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with one minute withstand capability per UL 1577. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation: DC to 150 Mbps No start-up initialization required Wide supply voltage: 2.25 to 5.5 V Up to 6000 VRMS isolation Reinforced IEC 60747-17 rating High electromagnetic immunity Low power and sleep mode options Tri-state outputs with enable Schmitt trigger + CMOS threshold inputs Selectable fail-safe mode: Default high or low output (ordering option) Precise timing (typical): 10 ns propagation delay. 3.5 ns pulse width distortion Transient Immunity 100 kV/us (min) AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages WB SOIC-16, NB SOIC-16, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet
Description
Si86S6xx/Lxx/Mxx/Qxx /Sxx: Multi-Channel Digital Isolators Skyworks' family of robust, high-speed, low-power, multichannel digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All have CMOS thresholds and Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve typical propagation delays of 10 ns. This family includes SPI and QSPI capabilities with direction control pin options. Enable inputs provide a single point control for enabling and disabling outputs. Low power operating modes are provided to optimize power savings. A sleep mode option is included to help conserve power by shutting down active circuits by external pin control. Options include a choice of isolation ratings (3.75 and 6.0 kVRMS). A fail-safe operating mode controls the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with one minute withstand capability per UL 1577. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation: DC to 150 Mbps No start-up initialization required Wide supply voltage: 2.25 to 5.5 V Up to 6000 VRMS isolation Reinforced IEC 60747-17 rating High electromagnetic immunity Low power and sleep mode options Tri-state outputs with enable Schmitt trigger + CMOS threshold inputs Selectable fail-safe mode: Default high or low output (ordering option) Precise timing (typical): 10 ns propagation delay. 3.5 ns pulse width distortion Transient Immunity 100 kV/us (min) AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages WB SOIC-16, NB SOIC-16, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI86S663BE-IS2 - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI86S663BE-IS2
Digital Isolator SI86S663BE-IS2
Si86S6xx/Lxx/Mxx/Qxx /Sxx: Multi-Channel Digital Isolators Skyworks' family of robust, high-speed, low-power, multichannel digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All have CMOS thresholds and Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve typical propagation delays of 10 ns. This family includes SPI and QSPI capabilities with direction control pin options. Enable inputs provide a single point control for enabling and disabling outputs. Low power operating modes are provided to optimize power savings. A sleep mode option is included to help conserve power by shutting down active circuits by external pin control. Options include a choice of isolation ratings (3.75 and 6.0 kVRMS). A fail-safe operating mode controls the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with one minute withstand capability per UL 1577. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation: DC to 150 Mbps No start-up initialization required Wide supply voltage: 2.25 to 5.5 V Up to 6000 VRMS isolation Reinforced IEC 60747-17 rating High electromagnetic immunity Low power and sleep mode options Tri-state outputs with enable Schmitt trigger + CMOS threshold inputs Selectable fail-safe mode: Default high or low output (ordering option) Precise timing (typical): 10 ns propagation delay. 3.5 ns pulse width distortion Transient Immunity 100 kV/us (min) AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages WB SOIC-16, NB SOIC-16, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles

Si86S6xx/Lxx/Mxx/Qxx/Sxx: Multi-Channel Digital Isolators

Skyworks' family of robust, high-speed, low-power, multichannel digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All have CMOS thresholds and Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve typical propagation delays of 10 ns. This family includes SPI and QSPI capabilities with direction control pin options. Enable inputs provide a single point control for enabling and disabling outputs. Low power operating modes are provided to optimize power savings.

A sleep mode option is included to help conserve power by shutting down active circuits by external pin control. Options include a choice of isolation ratings (3.75 and 6.0 kVRMS). A fail-safe operating mode controls the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with one minute withstand capability per UL 1577. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • High-speed operation: DC to 150 Mbps
  • No start-up initialization required
  • Wide supply voltage: 2.25 to 5.5 V
  • Up to 6000 VRMS isolation
  • Reinforced IEC 60747-17 rating
  • High electromagnetic immunity
  • Low power and sleep mode options
  • Tri-state outputs with enable
  • Schmitt trigger + CMOS threshold inputs
  • Selectable fail-safe mode: Default high or low output (ordering option)
  • Precise timing (typical): 10 ns propagation delay. 3.5 ns pulse width distortion
  • Transient Immunity 100 kV/us (min)
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • RoHS-compliant packages WB SOIC-16, NB SOIC-16, QSOP-16
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Industrial automation systems
  • Medical electronics
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Battery Electric Vehicles
  • Hybrid Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI86S663BE-IS2
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details