Si86S61x/S62x/SOx: Single and Dual Channel Digital Isolators
The Skyworks family of robust, low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All versions have CMOS thresholds and Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve typical propagation delays of 10 ns. This family includes inverted output product options. Options also include a choice of isolation ratings (3.75 and 6 kVRMS) and options for fail-safe operating mode to control the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with 1 minute withstand capability per UL 1577. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
High-speed operation: DC to 150 Mbps
No start-up initialization required
Wide supply voltage: 2.25 to 5.5 V
Up to 6000 VRMS isolation
Reinforced IEC 60747-17 rating
High electromagnetic immunity
Schmitt trigger + CMOS threshold inputs
Selectable fail-safe mode: Default high or low output (ordering option)
Precise timing (typical): 10 ns propagation delay. 3.5 ns pulse width distortion
Transient Immunity 100 kV/us
AEC-Q100 qualification
Wide temperature range -40 to 125 C
RoHS-compliant packages NB SOIC-8, SSO-8
Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
Industrial automation systems
Medical electronics
Isolated switch mode supplies
Isolated ADC, DAC
Motor control
Power inverters
Communications systems
On-board chargers
Battery management systems
Charging stations
Traction inverters
Battery Electric Vehicles
Hybrid Electric Vehicles
Si86S61x/S62x/SOx: Single and Dual Channel Digital Isolators
The Skyworks family of robust, low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantages over legacy isolation technologies. All versions have CMOS thresholds and Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve typical propagation delays of 10 ns. This family includes inverted output product options. Options also include a choice of isolation ratings (3.75 and 6 kVRMS) and options for fail-safe operating mode to control the default output state during power loss. All products are safety certified by UL, CSA, VDE, and CQC. Products in wide-body packages support voltages of 6.0 kVRMS with 1 minute withstand capability per UL 1577. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
- High-speed operation: DC to 150 Mbps
- No start-up initialization required
- Wide supply voltage: 2.25 to 5.5 V
- Up to 6000 VRMS isolation
- Reinforced IEC 60747-17 rating
- High electromagnetic immunity
- Schmitt trigger + CMOS threshold inputs
- Selectable fail-safe mode: Default high or low output (ordering option)
- Precise timing (typical): 10 ns propagation delay. 3.5 ns pulse width distortion
- Transient Immunity 100 kV/us
- AEC-Q100 qualification
- Wide temperature range -40 to 125 C
- RoHS-compliant packages NB SOIC-8, SSO-8
- Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
- Industrial automation systems
- Medical electronics
- Isolated switch mode supplies
- Isolated ADC, DAC
- Motor control
- Power inverters
- Communications systems
- On-board chargers
- Battery management systems
- Charging stations
- Traction inverters
- Battery Electric Vehicles
- Hybrid Electric Vehicles