Si86S60x: Low Power I2C Isolators
The Si86S60x series of isolators are single-package galvanic isolation solutions for I2C and SMBus serial port applications. These products are based on Skyworks proprietary capacitive isolation technology and offer shorter propagation delays, lower power consumption, smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of 1.7 MHz. The 8-pin versions supports bidirectional SDA and SCL isolation; the Si86S602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si86S605, Si86S606) feature two unidirectional isolation channels to support additional system signals, such as interrupts or resets. All versions contain protection circuits to guard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delays make this family the optimum solution for isolating I2C and SMBus serial ports. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
Independent, bidirectional SDA/SCL isolation channels
Open drain outputs with 35 mA sink current
Supports I2C clocks up to 1.7 MHz
Unidirectional isolation channels support additional system signals (Si86S605, Si86S606)
Up to 6000 VRMS isolation
UL, CSA, VDE, CQC recognition
High electromagnetic immunity
Wide operating supply voltage 3.0 to 5.5 V
AEC-Q100 qualification
Wide temperature range -40 to 125 C
Transient Immunity 100 kV/us
RoHS-compliant packages NB SOIC-8, SSO-8, WB SOIC-16, QSOP-16
Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
Isolated I2C, System Management Bus (SMBus)
Isolated digital power supply communications
Power over Ethernet
Motor control systems
Intelligent power systems
On-board chargers
Battery management systems
Charging stations
Traction inverters
Battery Electric Vehicles
Hybrid Electric Vehicles
Si86S60x: Low Power I2C Isolators
The Si86S60x series of isolators are single-package galvanic isolation solutions for I2C and SMBus serial port applications. These products are based on Skyworks proprietary capacitive isolation technology and offer shorter propagation delays, lower power consumption, smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of 1.7 MHz. The 8-pin versions supports bidirectional SDA and SCL isolation; the Si86S602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si86S605, Si86S606) feature two unidirectional isolation channels to support additional system signals, such as interrupts or resets. All versions contain protection circuits to guard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delays make this family the optimum solution for isolating I2C and SMBus serial ports. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
- Independent, bidirectional SDA/SCL isolation channels
- Open drain outputs with 35 mA sink current
- Supports I2C clocks up to 1.7 MHz
- Unidirectional isolation channels support additional system signals (Si86S605, Si86S606)
- Up to 6000 VRMS isolation
- UL, CSA, VDE, CQC recognition
- High electromagnetic immunity
- Wide operating supply voltage 3.0 to 5.5 V
- AEC-Q100 qualification
- Wide temperature range -40 to 125 C
- Transient Immunity 100 kV/us
- RoHS-compliant packages NB SOIC-8, SSO-8, WB SOIC-16, QSOP-16
- Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
- Isolated I2C, System Management Bus (SMBus)
- Isolated digital power supply communications
- Power over Ethernet
- Motor control systems
- Intelligent power systems
- On-board chargers
- Battery management systems
- Charging stations
- Traction inverters
- Battery Electric Vehicles
- Hybrid Electric Vehicles