Skyworks Solutions, Inc. Digital Isolator SI86S600AC-ISR

Description
Si86S60x: Low Power I2C Isolators The Si86S60x series of isolators are single-package galvanic isolation solutions for I2C and SMBus serial port applications. These products are based on Skyworks proprietary capacitive isolation technology and offer shorter propagation delays, lower power consumption, smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of 1.7 MHz. The 8-pin versions supports bidirectional SDA and SCL isolation; the Si86S602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si86S605, Si86S606) feature two unidirectional isolation channels to support additional system signals, such as interrupts or resets. All versions contain protection circuits to guard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delays make this family the optimum solution for isolating I2C and SMBus serial ports. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Independent, bidirectional SDA/SCL isolation channels Open drain outputs with 35 mA sink current Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels support additional system signals (Si86S605, Si86S606) Up to 6000 VRMS isolation UL, CSA, VDE, CQC recognition High electromagnetic immunity Wide operating supply voltage 3.0 to 5.5 V AEC-Q100 qualification Wide temperature range -40 to 125 C Transient Immunity 100 kV/us RoHS-compliant packages NB SOIC-8, SSO-8, WB SOIC-16, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Isolated I2C, System Management Bus (SMBus) Isolated digital power supply communications Power over Ethernet Motor control systems Intelligent power systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet
Description
Si86S60x: Low Power I2C Isolators The Si86S60x series of isolators are single-package galvanic isolation solutions for I2C and SMBus serial port applications. These products are based on Skyworks proprietary capacitive isolation technology and offer shorter propagation delays, lower power consumption, smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of 1.7 MHz. The 8-pin versions supports bidirectional SDA and SCL isolation; the Si86S602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si86S605, Si86S606) feature two unidirectional isolation channels to support additional system signals, such as interrupts or resets. All versions contain protection circuits to guard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delays make this family the optimum solution for isolating I2C and SMBus serial ports. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Independent, bidirectional SDA/SCL isolation channels Open drain outputs with 35 mA sink current Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels support additional system signals (Si86S605, Si86S606) Up to 6000 VRMS isolation UL, CSA, VDE, CQC recognition High electromagnetic immunity Wide operating supply voltage 3.0 to 5.5 V AEC-Q100 qualification Wide temperature range -40 to 125 C Transient Immunity 100 kV/us RoHS-compliant packages NB SOIC-8, SSO-8, WB SOIC-16, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Isolated I2C, System Management Bus (SMBus) Isolated digital power supply communications Power over Ethernet Motor control systems Intelligent power systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI86S600AC-ISR - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI86S600AC-ISR
Digital Isolator SI86S600AC-ISR
Si86S60x: Low Power I2C Isolators The Si86S60x series of isolators are single-package galvanic isolation solutions for I2C and SMBus serial port applications. These products are based on Skyworks proprietary capacitive isolation technology and offer shorter propagation delays, lower power consumption, smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of 1.7 MHz. The 8-pin versions supports bidirectional SDA and SCL isolation; the Si86S602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si86S605, Si86S606) feature two unidirectional isolation channels to support additional system signals, such as interrupts or resets. All versions contain protection circuits to guard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delays make this family the optimum solution for isolating I2C and SMBus serial ports. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Independent, bidirectional SDA/SCL isolation channels Open drain outputs with 35 mA sink current Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels support additional system signals (Si86S605, Si86S606) Up to 6000 VRMS isolation UL, CSA, VDE, CQC recognition High electromagnetic immunity Wide operating supply voltage 3.0 to 5.5 V AEC-Q100 qualification Wide temperature range -40 to 125 C Transient Immunity 100 kV/us RoHS-compliant packages NB SOIC-8, SSO-8, WB SOIC-16, QSOP-16 Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Isolated I2C, System Management Bus (SMBus) Isolated digital power supply communications Power over Ethernet Motor control systems Intelligent power systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles

Si86S60x: Low Power I2C Isolators

The Si86S60x series of isolators are single-package galvanic isolation solutions for I2C and SMBus serial port applications. These products are based on Skyworks proprietary capacitive isolation technology and offer shorter propagation delays, lower power consumption, smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of 1.7 MHz. The 8-pin versions supports bidirectional SDA and SCL isolation; the Si86S602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si86S605, Si86S606) feature two unidirectional isolation channels to support additional system signals, such as interrupts or resets. All versions contain protection circuits to guard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delays make this family the optimum solution for isolating I2C and SMBus serial ports. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Independent, bidirectional SDA/SCL isolation channels
  • Open drain outputs with 35 mA sink current
  • Supports I2C clocks up to 1.7 MHz
  • Unidirectional isolation channels support additional system signals (Si86S605, Si86S606)
  • Up to 6000 VRMS isolation
  • UL, CSA, VDE, CQC recognition
  • High electromagnetic immunity
  • Wide operating supply voltage 3.0 to 5.5 V
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • Transient Immunity 100 kV/us
  • RoHS-compliant packages NB SOIC-8, SSO-8, WB SOIC-16, QSOP-16
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Isolated I2C, System Management Bus (SMBus)
  • Isolated digital power supply communications
  • Power over Ethernet
  • Motor control systems
  • Intelligent power systems
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Battery Electric Vehicles
  • Hybrid Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI86S600AC-ISR
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260855-SI32170-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers
Interface Transceiver IC - 704-74ABT244D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details