Low Power Five-Channel Digital Isolator
Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors.
Data rates up to 150 Mbps are supported, and all devices achieve propagation delays ofless than 10 ns. Enable inputs provide a single point control for enabling and disablingoutput drive. Ordering options include a choice of isolation ratings (1.0, 2.5, 3.75 and 5kV) and a selectable fail-safe operating mode to control the default output state duringpower loss. All products >1 kVRMS are safety certified by UL, CSA, VDE, and CQC,and products in wide-body packages support reinforced insulation withstanding up to 5kVRMS.
Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec
ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
High-speed operation DC to 150 Mbps
No start-up initialization required
Wide Operating Supply Voltage: 2.5–5.5 V
Up to 5000 VRMS isolation
60-year life at rated working voltage
High electromagnetic immunity
Ultra low power (typical)
Tri-state outputs with ENABLE
Schmitt trigger inputs
Selectable fail-safe mode. Default high or low output (orderingoption)
Precise timing (typical) 2 ns propagation delay skew
Transient Immunity 50 kV/us
AEC-Q100 qualification
Wide temperature range -40 to 125 C
RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, QSOP-16
Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
Industrial automation systems
Medical electronics
Isolated switch mode supplies
Isolated ADC, DAC
Motor control
Power inverters
Communications systems
On-board chargers
Battery management systems
Charging stations
Traction inverters
Battery Electric Vehicles
Hybrid Electric Vehicles
Low Power Five-Channel Digital Isolator
Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors.
Data rates up to 150 Mbps are supported, and all devices achieve propagation delays ofless than 10 ns. Enable inputs provide a single point control for enabling and disablingoutput drive. Ordering options include a choice of isolation ratings (1.0, 2.5, 3.75 and 5kV) and a selectable fail-safe operating mode to control the default output state duringpower loss. All products >1 kVRMS are safety certified by UL, CSA, VDE, and CQC,and products in wide-body packages support reinforced insulation withstanding up to 5kVRMS.
Automotive Grade is available for certain part numbers. These products are built usingautomotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
- High-speed operation DC to 150 Mbps
- No start-up initialization required
- Wide Operating Supply Voltage: 2.5–5.5 V
- Up to 5000 VRMS isolation
- 60-year life at rated working voltage
- High electromagnetic immunity
- Ultra low power (typical)
- Tri-state outputs with ENABLE
- Schmitt trigger inputs
- Selectable fail-safe mode. Default high or low output (orderingoption)
- Precise timing (typical) 2 ns propagation delay skew
- Transient Immunity 50 kV/us
- AEC-Q100 qualification
- Wide temperature range -40 to 125 C
- RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, QSOP-16
- Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support
Applications
- Industrial automation systems
- Medical electronics
- Isolated switch mode supplies
- Isolated ADC, DAC
- Motor control
- Power inverters
- Communications systems
- On-board chargers
- Battery management systems
- Charging stations
- Traction inverters
- Battery Electric Vehicles
- Hybrid Electric Vehicles