Skyworks Solutions, Inc. Digital Isolators SI8642BB-B-IS1R

Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 336-5214-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
336-5214-6-ND
Digital Isolators 336-5214-6-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 336-5214-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
336-5214-2-ND
Digital Isolators 336-5214-2-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 336-5214-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
336-5214-1-ND
Digital Isolators 336-5214-1-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Signal Isolator and Optocoupler - 901-SI8642BB-B-IS1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
901-SI8642BB-B-IS1R
Signal Isolator and Optocoupler 901-SI8642BB-B-IS1R
DGTL ISO 2500VRMS 4CH GP 16SOIC Product overview: SI8642BB-B-IS1R from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8642BB-B-IS1R can be used for catalog matching and distributor lookup.

DGTL ISO 2500VRMS 4CH GP 16SOIC Product overview: SI8642BB-B-IS1R from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8642BB-B-IS1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 336-5214-6-ND 901-SI8642BB-B-IS1R
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 2500 volts 2500 volts
Rise Time 0.0025 µs
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - 3320-OLS300SB-ND - DigiKey
Specs
Input DC
Output Phototransistor
Package Type 6-CLCC
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 7026816 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details