"General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
DGTL ISO 2500VRMS 4CH GP 16QSOP Product overview: SI8641EB-B-IU from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8641EB-B-IU can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 336-4289-ND | 901-SI8641EB-B-IU |
| Product Name | Digital Isolators | Signal Isolator and Optocoupler |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Tube |
| Isolation Voltage | 2500 volts | 2500 volts |
| Rise Time | 0.0040 µs |