DGTL ISOLTR 3.75KV 3CH GP 16SOIC
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI8631EC-AS1RTR-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |