"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
DGTL ISO 3750VRMS 2CH GP 8SOIC Product overview: SI8622EC-B-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8622EC-B-ISR can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SI8622EC-B-ISRDKR-ND | SI8622EC-B-ISRTR-ND | 901-SI8622EC-B-ISR |
| Product Name | Digital Isolators | Digital Isolators | Dual Signal Isolator and Optocoupler |
| Approvals | RoHS Compliant | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Surface Mount | Tape & Reel (TR) |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |