Skyworks Solutions, Inc. Digital Isolator SI8622EB-B-IM1R

Description
Low-Power Single and Dual-Channel Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (2.5, 3.75 and5 kV) and a selectable fail-safe operating mode to control the default output state duringpower loss. All products are safety certified by UL, CSA, VDE, and CQC, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.5–5.5 V Up to 5000 VRMS isolation Reinforced VDE 0884-10, 10 kV surge-capable (Si862xxT) High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 50 kV/us Schmitt trigger inputs Selectable fail-safe mode. Default high or low output (orderingoption) AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages WB SOIC-16, SOIC-8, DFN-8 compact package Automotive-grade OPNs available. AIAG compliant PPAP documentationsupport . IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid electric vehicles
Request a Quote Datasheet
Description
Low-Power Single and Dual-Channel Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (2.5, 3.75 and5 kV) and a selectable fail-safe operating mode to control the default output state duringpower loss. All products are safety certified by UL, CSA, VDE, and CQC, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.5–5.5 V Up to 5000 VRMS isolation Reinforced VDE 0884-10, 10 kV surge-capable (Si862xxT) High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 50 kV/us Schmitt trigger inputs Selectable fail-safe mode. Default high or low output (orderingoption) AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages WB SOIC-16, SOIC-8, DFN-8 compact package Automotive-grade OPNs available. AIAG compliant PPAP documentationsupport . IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8622EB-B-IM1R - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8622EB-B-IM1R
Digital Isolator SI8622EB-B-IM1R
Low-Power Single and Dual-Channel Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (2.5, 3.75 and5 kV) and a selectable fail-safe operating mode to control the default output state duringpower loss. All products are safety certified by UL, CSA, VDE, and CQC, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.5–5.5 V Up to 5000 VRMS isolation Reinforced VDE 0884-10, 10 kV surge-capable (Si862xxT) High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 50 kV/us Schmitt trigger inputs Selectable fail-safe mode. Default high or low output (orderingoption) AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages WB SOIC-16, SOIC-8, DFN-8 compact package Automotive-grade OPNs available. AIAG compliant PPAP documentationsupport . IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid electric vehicles

Low-Power Single and Dual-Channel Digital Isolators

Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors.

Data rates up to 150 Mbps are supported, and all devices achieve propagation delaysof less than 10 ns. Ordering options include a choice of isolation ratings (2.5, 3.75 and5 kV) and a selectable fail-safe operating mode to control the default output state duringpower loss. All products are safety certified by UL, CSA, VDE, and CQC, and productsin wide-body packages support reinforced insulation withstanding up to 5 kVRMS.

Automotive Grade is available for certain part numbers. These products are built usingautomotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • High-speed operation DC to 150 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage: 2.5–5.5 V
  • Up to 5000 VRMS isolation
  • Reinforced VDE 0884-10, 10 kV surge-capable (Si862xxT)
  • High electromagnetic immunity
  • Ultra low power (typical)
  • 60-year life at rated working voltage
  • Precise timing (typical) 2 ns propagation delay skew
  • Transient Immunity 50 kV/us
  • Schmitt trigger inputs
  • Selectable fail-safe mode. Default high or low output (orderingoption)
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C at 150 Mbps
  • RoHS-compliant packages WB SOIC-16, SOIC-8, DFN-8 compact package
  • Automotive-grade OPNs available. AIAG compliant PPAP documentationsupport. IMDS and CAMDS listing support

Applications

  • Industrial automation systems
  • Medical electronics
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Battery Electric Vehicles
  • Hybrid electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8622EB-B-IM1R
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details