Skyworks Solutions, Inc. Digital Isolators SI8622BB-B-IS

Description
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8622BB-B-IS-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
SI8622BB-B-IS-ND
Digital Isolators SI8622BB-B-IS-ND
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual Signal Isolator and Optocoupler
901-SI8622BB-B-IS
Dual Signal Isolator and Optocoupler 901-SI8622BB-B-IS
DGTL ISO 2500VRMS 2CH GP 8SOIC Product overview: SI8622BB-B-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8622BB-B-IS can be used for catalog matching and distributor lookup.

DGTL ISO 2500VRMS 2CH GP 8SOIC Product overview: SI8622BB-B-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8622BB-B-IS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number SI8622BB-B-IS-ND 901-SI8622BB-B-IS
Product Name Digital Isolators Dual Signal Isolator and Optocoupler
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tube
Isolation Voltage 2500 volts 2500 volts
Rise Time 0.0025 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3322MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details