Skyworks Solutions, Inc. Digital Isolator SI8620ED-AS

Description
1 Mbps, 2.5 kVRMS Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remain stable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. All products support Data rates up to 1 Mbps and Enable inputs which provide a single point control for enabling and disabling output drive. All products are safety certified byUL, CSA, VDE, and CQC and support withstand ratings up to 2.5 kVRMS. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation: DC to 1 Mbps No start-up initialization required Wide supply voltage: 2.5 to 5.5 V Up to 2500 VRMS isolation 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical) Tri-state outputs with ENABLE Schmitt trigger inputs Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, SOIC-8 narrow body Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet
Description
1 Mbps, 2.5 kVRMS Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remain stable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. All products support Data rates up to 1 Mbps and Enable inputs which provide a single point control for enabling and disabling output drive. All products are safety certified byUL, CSA, VDE, and CQC and support withstand ratings up to 2.5 kVRMS. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation: DC to 1 Mbps No start-up initialization required Wide supply voltage: 2.5 to 5.5 V Up to 2500 VRMS isolation 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical) Tri-state outputs with ENABLE Schmitt trigger inputs Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, SOIC-8 narrow body Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8620ED-AS - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8620ED-AS
Digital Isolator SI8620ED-AS
1 Mbps, 2.5 kVRMS Digital Isolators Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remain stable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors. All products support Data rates up to 1 Mbps and Enable inputs which provide a single point control for enabling and disabling output drive. All products are safety certified byUL, CSA, VDE, and CQC and support withstand ratings up to 2.5 kVRMS. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed operation: DC to 1 Mbps No start-up initialization required Wide supply voltage: 2.5 to 5.5 V Up to 2500 VRMS isolation 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical) Tri-state outputs with ENABLE Schmitt trigger inputs Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, SOIC-8 narrow body Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical electronics Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems On-board chargers Battery management systems Charging stations Traction inverters Battery Electric Vehicles Hybrid Electric Vehicles

1 Mbps, 2.5 kVRMS Digital Isolators

Skyworks' family of ultra-low-power digital isolators are CMOS devices offering substantial data rate, propagation delay, power, size, reliability, and external BOM advantagesover legacy isolation technologies. The operating parameters of these products remain stable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputs for high noise immunity and only require VDD bypass capacitors.

All products support Data rates up to 1 Mbps and Enable inputs which provide a single point control for enabling and disabling output drive. All products are safety certified byUL, CSA, VDE, and CQC and support withstand ratings up to 2.5 kVRMS.

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • High-speed operation: DC to 1 Mbps
  • No start-up initialization required
  • Wide supply voltage: 2.5 to 5.5 V
  • Up to 2500 VRMS isolation
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Ultra low power (typical)
  • Tri-state outputs with ENABLE
  • Schmitt trigger inputs
  • Transient Immunity 50 kV/us
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • RoHS-compliant packages SOIC-16 wide body, SOIC-16 narrow body, SOIC-8 narrow body
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Industrial automation systems
  • Medical electronics
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Battery Electric Vehicles
  • Hybrid Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8620ED-AS
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899897 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
RF Front End (LNA + PA) - RFX5000B-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details