Skyworks Solutions, Inc. Digital Isolators SI8620EC-B-ISR

Description
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 336-4932-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
336-4932-6-ND
Digital Isolators 336-4932-6-ND
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 336-4932-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
336-4932-2-ND
Digital Isolators 336-4932-2-ND
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 336-4932-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
336-4932-1-ND
Digital Isolators 336-4932-1-ND
"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 35kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual Signal Isolator and Optocoupler
901-SI8620EC-B-ISR
Dual Signal Isolator and Optocoupler 901-SI8620EC-B-ISR
DGTL ISO 3750VRMS 2CH GP 8SOIC Product overview: SI8620EC-B-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8620EC-B-ISR can be used for catalog matching and distributor lookup.

DGTL ISO 3750VRMS 2CH GP 8SOIC Product overview: SI8620EC-B-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8620EC-B-ISR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 336-4932-6-ND 336-4932-2-ND 901-SI8620EC-B-ISR
Product Name Digital Isolators Digital Isolators Dual Signal Isolator and Optocoupler
Approvals RoHS Compliant
Package Type "8-SOIC (0.154"", 3.90mm Width)" "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Tape & Reel (TR)
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB7259KXUMA1CT-ND - DigiKey
Specs
Package Type 13-LGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details