General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 35kV/µs CMTI 8-VDFN
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-SI8620BB-B-IM1-ND |
| Product Name | Digital Isolators |
| Approvals | RoHS Compliant |
| Package Type | 8-VDFN |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |