Skyworks Solutions, Inc. Digital Isolator SI8602AC-B-ISR

Description
Bidirectional I2C Isolators with Unidirectional Digital Channels The Si860x series of isolators are single-package galvanic isolation solutions for I2Cand SMBus serial port applications. These products are based on Skyworks proprietaryRF isolation technology and offer shorter propagation delays, lower power consumption,smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include hot-swap, bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of1.7 MHz. The 8-pin version (Si8600) supports bidirectional SDA and SCL isolation; theSi8602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si8605, Si8606) feature two unidirectional isolation channels to support additionalsystem signals, such as interrupts or resets. All versions contain protection circuits toguard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delaysmake the Si860x family the optimum solution for isolating I2C and SMBus serial ports. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Independent, bidirectional SDA and SCLisolation channels. Open drain outputs with 35 mA sinkcurrent. Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels supportadditional system signals (Si8605, Si8606) Up to 5000 VRMS isolation UL, CSA, VDE, CQC recognition 60-year life at rated working voltage High electromagnetic immunity Wide Operating Supply Voltage: 3.0–5.5 V Wide temperature range -40 to 125 C Transient Immunity 50 kV/us AEC-Q100 qualification RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 wide body, SOIC-16 narrow body Automotive-grade OPNs available: AIAG compliant PPAP documentationsupport . IMDS and CAMDS listing support Applications Isolated I2C, SMBus Isolated digital power supply communication Power over Ethernet Motor Control Systems Hot-swap applications Intelligent Power systems On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet
Description
Bidirectional I2C Isolators with Unidirectional Digital Channels The Si860x series of isolators are single-package galvanic isolation solutions for I2Cand SMBus serial port applications. These products are based on Skyworks proprietaryRF isolation technology and offer shorter propagation delays, lower power consumption,smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include hot-swap, bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of1.7 MHz. The 8-pin version (Si8600) supports bidirectional SDA and SCL isolation; theSi8602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si8605, Si8606) feature two unidirectional isolation channels to support additionalsystem signals, such as interrupts or resets. All versions contain protection circuits toguard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delaysmake the Si860x family the optimum solution for isolating I2C and SMBus serial ports. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Independent, bidirectional SDA and SCLisolation channels. Open drain outputs with 35 mA sinkcurrent. Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels supportadditional system signals (Si8605, Si8606) Up to 5000 VRMS isolation UL, CSA, VDE, CQC recognition 60-year life at rated working voltage High electromagnetic immunity Wide Operating Supply Voltage: 3.0–5.5 V Wide temperature range -40 to 125 C Transient Immunity 50 kV/us AEC-Q100 qualification RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 wide body, SOIC-16 narrow body Automotive-grade OPNs available: AIAG compliant PPAP documentationsupport . IMDS and CAMDS listing support Applications Isolated I2C, SMBus Isolated digital power supply communication Power over Ethernet Motor Control Systems Hot-swap applications Intelligent Power systems On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8602AC-B-ISR - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8602AC-B-ISR
Digital Isolator SI8602AC-B-ISR
Bidirectional I2C Isolators with Unidirectional Digital Channels The Si860x series of isolators are single-package galvanic isolation solutions for I2Cand SMBus serial port applications. These products are based on Skyworks proprietaryRF isolation technology and offer shorter propagation delays, lower power consumption,smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators. All devices in this family include hot-swap, bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of1.7 MHz. The 8-pin version (Si8600) supports bidirectional SDA and SCL isolation; theSi8602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si8605, Si8606) feature two unidirectional isolation channels to support additionalsystem signals, such as interrupts or resets. All versions contain protection circuits toguard against data errors when an unpowered device is inserted into a powered system. Small size, low installed cost, low power consumption, and short propagation delaysmake the Si860x family the optimum solution for isolating I2C and SMBus serial ports. Automotive Grade is available for certain part numbers. These products are built usingautomotive-spec ific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications Features Independent, bidirectional SDA and SCLisolation channels. Open drain outputs with 35 mA sinkcurrent. Supports I2C clocks up to 1.7 MHz Unidirectional isolation channels supportadditional system signals (Si8605, Si8606) Up to 5000 VRMS isolation UL, CSA, VDE, CQC recognition 60-year life at rated working voltage High electromagnetic immunity Wide Operating Supply Voltage: 3.0–5.5 V Wide temperature range -40 to 125 C Transient Immunity 50 kV/us AEC-Q100 qualification RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 wide body, SOIC-16 narrow body Automotive-grade OPNs available: AIAG compliant PPAP documentationsupport . IMDS and CAMDS listing support Applications Isolated I2C, SMBus Isolated digital power supply communication Power over Ethernet Motor Control Systems Hot-swap applications Intelligent Power systems On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

Bidirectional I2C Isolators with Unidirectional Digital Channels

The Si860x series of isolators are single-package galvanic isolation solutions for I2Cand SMBus serial port applications. These products are based on Skyworks proprietaryRF isolation technology and offer shorter propagation delays, lower power consumption,smaller installed size, and more stable operation with temperature and age versus optocouplers or other digital isolators.

All devices in this family include hot-swap, bidirectional SDA and/or SCL isolation channels with open-drain, 35 mA sink capability that operate to a maximum frequency of1.7 MHz. The 8-pin version (Si8600) supports bidirectional SDA and SCL isolation; theSi8602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si8605, Si8606) feature two unidirectional isolation channels to support additionalsystem signals, such as interrupts or resets. All versions contain protection circuits toguard against data errors when an unpowered device is inserted into a powered system.

Small size, low installed cost, low power consumption, and short propagation delaysmake the Si860x family the optimum solution for isolating I2C and SMBus serial ports.

Automotive Grade is available for certain part numbers. These products are built usingautomotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications

Features

  • Independent, bidirectional SDA and SCLisolation channels. Open drain outputs with 35 mA sinkcurrent. Supports I2C clocks up to 1.7 MHz
  • Unidirectional isolation channels supportadditional system signals (Si8605, Si8606)
  • Up to 5000 VRMS isolation
  • UL, CSA, VDE, CQC recognition
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Wide Operating Supply Voltage: 3.0–5.5 V
  • Wide temperature range -40 to 125 C
  • Transient Immunity 50 kV/us
  • AEC-Q100 qualification
  • RoHS-compliant packages: SOIC-8 narrow body, SOIC-16 wide body, SOIC-16 narrow body
  • Automotive-grade OPNs available: AIAG compliant PPAP documentationsupport. IMDS and CAMDS listing support

Applications

  • Isolated I2C, SMBus
  • Isolated digital power supply communication
  • Power over Ethernet
  • Motor Control Systems
  • Hot-swap applications
  • Intelligent Power systems
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8602AC-B-ISR
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
MSOP Interface Transceiver IC - 702-SI3068-B-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
3 suppliers
Universal Bus Functions - 1727-2436-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details