Skyworks Solutions, Inc. 5.0 kV, 10 Mbps Isolated Full-Duplex RS-485 Transceiver Si85838D-IS

Description
5.0 kV Isolated RS-485 Transceiver
Request a Quote
Description
5.0 kV Isolated RS-485 Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.0 kV, 10 Mbps Isolated Full-Duplex RS-485 Transceiver - Si85838D-IS - Skyworks Solutions, Inc.
Irvine, CA, United States
5.0 kV, 10 Mbps Isolated Full-Duplex RS-485 Transceiver
Si85838D-IS
5.0 kV, 10 Mbps Isolated Full-Duplex RS-485 Transceiver Si85838D-IS
5.0 kV Isolated RS-485 Transceiver

5.0 kV Isolated RS-485 Transceiver

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Interfaces
Product Number Si85838D-IS
Product Name 5.0 kV, 10 Mbps Isolated Full-Duplex RS-485 Transceiver
Technology RS485
Device Type Transceiver
Supply Voltage Other; 2.5 - 5.5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260815-SI32260-C-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF and mmW Front End Module - SE5007BT-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Interface Transceiver IC - 702-SI32173-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers