Win Source Part Number: 1235492-SI8503-C-ISR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Frequency: 50kHz ~ 1MHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 98mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 20A
Accuracy: ±5%
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1235492-SI8503-C-ISR |
| Product Name | Sensors, Transducers - Current Sensors |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |