Skyworks Solutions, Inc. Digital Isolator SI8461BA-A-IS1R

Description
LOW POWER SIX-CHANNEL DIGITAL ISOLATOR Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life. For ease of design, only VDD bypass capacitors arerequired. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. All products are safety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVrms. These devices are available in a 16-pin narrowbody SOIC package. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS isolation High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 25 kV/us Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages SOIC-16 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet
Description
LOW POWER SIX-CHANNEL DIGITAL ISOLATOR Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life. For ease of design, only VDD bypass capacitors arerequired. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. All products are safety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVrms. These devices are available in a 16-pin narrowbody SOIC package. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS isolation High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 25 kV/us Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages SOIC-16 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8461BA-A-IS1R - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8461BA-A-IS1R
Digital Isolator SI8461BA-A-IS1R
LOW POWER SIX-CHANNEL DIGITAL ISOLATOR Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life. For ease of design, only VDD bypass capacitors arerequired. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. All products are safety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVrms. These devices are available in a 16-pin narrowbody SOIC package. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS isolation High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 25 kV/us Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages SOIC-16 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems

LOW POWER SIX-CHANNEL DIGITAL ISOLATOR

Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life. For ease of design, only VDD bypass capacitors arerequired. Data rates up to 150 Mbps are supported, and all devices achieve worst-case propagation delays of less than 10 ns. All products are safety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVrms. These devices are available in a 16-pin narrowbody SOIC package.

Features

  • High-speed operation DC to 150 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage: 2.7–5.5 V
  • Up to 2500 VRMS isolation
  • High electromagnetic immunity
  • Ultra low power (typical)
  • 60-year life at rated working voltage
  • Precise timing (typical) 2 ns propagation delay skew
  • Transient Immunity 25 kV/us
  • Wide temperature range -40 to 125 C at 150 Mbps
  • RoHS-compliant packages SOIC-16 narrow body

Applications

  • Industrial automation systems
  • Hybrid electric vehicles
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8461BA-A-IS1R
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900805 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details