Skyworks Solutions, Inc. Digital Isolator SI8435BB-C-IS1R

Description
LOW-POWER TRIPLE-CHANNEL DIGITAL ISOLATOR Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life, and only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieveworst-case propagation delays of less than 10 ns. All products aresafety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVRMS. These devices are available in 16-pin wide- andnarrow-body SOIC packages. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS isolation High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 25 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages: SOIC-16 wide body, SOIC-16 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet
Description
LOW-POWER TRIPLE-CHANNEL DIGITAL ISOLATOR Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life, and only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieveworst-case propagation delays of less than 10 ns. All products aresafety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVRMS. These devices are available in 16-pin wide- andnarrow-body SOIC packages. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS isolation High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 25 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages: SOIC-16 wide body, SOIC-16 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8435BB-C-IS1R - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8435BB-C-IS1R
Digital Isolator SI8435BB-C-IS1R
LOW-POWER TRIPLE-CHANNEL DIGITAL ISOLATOR Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life, and only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieveworst-case propagation delays of less than 10 ns. All products aresafety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVRMS. These devices are available in 16-pin wide- andnarrow-body SOIC packages. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.7–5.5 V Up to 2500 VRMS isolation High electromagnetic immunity Ultra low power (typical) 60-year life at rated working voltage Precise timing (typical) 2 ns propagation delay skew Transient Immunity 25 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages: SOIC-16 wide body, SOIC-16 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems

LOW-POWER TRIPLE-CHANNEL DIGITAL ISOLATOR

Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life, and only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieveworst-case propagation delays of less than 10 ns. All products aresafety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVRMS. These devices are available in 16-pin wide- andnarrow-body SOIC packages.

Features

  • High-speed operation DC to 150 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage: 2.7–5.5 V
  • Up to 2500 VRMS isolation
  • High electromagnetic immunity
  • Ultra low power (typical)
  • 60-year life at rated working voltage
  • Precise timing (typical) 2 ns propagation delay skew
  • Transient Immunity 25 kV/us
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C at 150 Mbps
  • RoHS-compliant packages: SOIC-16 wide body, SOIC-16 narrow body

Applications

  • Industrial automation systems
  • Hybrid electric vehicles
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8435BB-C-IS1R
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Power Switch ICs - 1708980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details