LOW-POWER TRIPLE-CHANNEL DIGITAL ISOLATOR
Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life, and only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieveworst-case propagation delays of less than 10 ns. All products aresafety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVRMS. These devices are available in 16-pin wide- andnarrow-body SOIC packages.
Features
High-speed operation DC to 150 Mbps
No start-up initialization required
Wide Operating Supply Voltage: 2.7–5.5 V
Up to 2500 VRMS isolation
High electromagnetic immunity
Ultra low power (typical)
60-year life at rated working voltage
Precise timing (typical) 2 ns propagation delay skew
Transient Immunity 25 kV/us
AEC-Q100 qualification
Wide temperature range -40 to 125 C at 150 Mbps
RoHS-compliant packages: SOIC-16 wide body, SOIC-16 narrow body
Applications
Industrial automation systems
Hybrid electric vehicles
Isolated switch mode supplies
Isolated ADC, DAC
Motor control
Power inverters
Communications systems
LOW-POWER TRIPLE-CHANNEL DIGITAL ISOLATOR
Skyworks Solutions’ family of ultra-low-power digital isolators areCMOS devices offering substantial data rate, propagation delay,power, size, reliability, and external BOM advantages when comparedto legacy isolation technologies. The operating parameters of theseproducts remain stable across wide temperature ranges throughouttheir service life, and only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieveworst-case propagation delays of less than 10 ns. All products aresafety certified by UL, CSA, and VDE and support withstand voltagesof up to 2.5 kVRMS. These devices are available in 16-pin wide- andnarrow-body SOIC packages.
Features
- High-speed operation DC to 150 Mbps
- No start-up initialization required
- Wide Operating Supply Voltage: 2.7–5.5 V
- Up to 2500 VRMS isolation
- High electromagnetic immunity
- Ultra low power (typical)
- 60-year life at rated working voltage
- Precise timing (typical) 2 ns propagation delay skew
- Transient Immunity 25 kV/us
- AEC-Q100 qualification
- Wide temperature range -40 to 125 C at 150 Mbps
- RoHS-compliant packages: SOIC-16 wide body, SOIC-16 narrow body
Applications
- Industrial automation systems
- Hybrid electric vehicles
- Isolated switch mode supplies
- Isolated ADC, DAC
- Motor control
- Power inverters
- Communications systems