Skyworks Solutions, Inc. Digital Isolator SI8410AB-C-IS

Description
LOW-POWER SINGLE AND DUAL-CHANNEL DIGITAL ISOLATORS Skyworks Solutions’ family of ultra-low-power digital isolators are CMOSdevices offering substantial data rate, propagation delay, power, size,reliability, and external BOM advantages when compared to legacyisolation technologies. The operating parameters of these productsremain stable across wide temperature ranges throughout their servicelife. For ease of design, only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieve worstcase propagation delays of less than 10 ns. All products are safetycertified by UL, CSA, and VDE and support withstand voltages of up to2.5 kVrms. These devices are available in an 8-pin narrow-body SOICpackage. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.70–5.5 V Ultra low power (typical) High electromagnetic immunity Up to 2500 VRMS isolation 60-year life at rated working voltage Precise timing (typical) Transient Immunity 25 kV/us Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages SOIC-8 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet
Description
LOW-POWER SINGLE AND DUAL-CHANNEL DIGITAL ISOLATORS Skyworks Solutions’ family of ultra-low-power digital isolators are CMOSdevices offering substantial data rate, propagation delay, power, size,reliability, and external BOM advantages when compared to legacyisolation technologies. The operating parameters of these productsremain stable across wide temperature ranges throughout their servicelife. For ease of design, only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieve worstcase propagation delays of less than 10 ns. All products are safetycertified by UL, CSA, and VDE and support withstand voltages of up to2.5 kVrms. These devices are available in an 8-pin narrow-body SOICpackage. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.70–5.5 V Ultra low power (typical) High electromagnetic immunity Up to 2500 VRMS isolation 60-year life at rated working voltage Precise timing (typical) Transient Immunity 25 kV/us Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages SOIC-8 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8410AB-C-IS - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8410AB-C-IS
Digital Isolator SI8410AB-C-IS
LOW-POWER SINGLE AND DUAL-CHANNEL DIGITAL ISOLATORS Skyworks Solutions’ family of ultra-low-power digital isolators are CMOSdevices offering substantial data rate, propagation delay, power, size,reliability, and external BOM advantages when compared to legacyisolation technologies. The operating parameters of these productsremain stable across wide temperature ranges throughout their servicelife. For ease of design, only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieve worstcase propagation delays of less than 10 ns. All products are safetycertified by UL, CSA, and VDE and support withstand voltages of up to2.5 kVrms. These devices are available in an 8-pin narrow-body SOICpackage. Features High-speed operation DC to 150 Mbps No start-up initialization required Wide Operating Supply Voltage: 2.70–5.5 V Ultra low power (typical) High electromagnetic immunity Up to 2500 VRMS isolation 60-year life at rated working voltage Precise timing (typical) Transient Immunity 25 kV/us Wide temperature range -40 to 125 C at 150 Mbps RoHS-compliant packages SOIC-8 narrow body Applications Industrial automation systems Hybrid electric vehicles Isolated switch mode supplies Isolated ADC, DAC Motor control Power inverters Communications systems

LOW-POWER SINGLE AND DUAL-CHANNEL DIGITAL ISOLATORS

Skyworks Solutions’ family of ultra-low-power digital isolators are CMOSdevices offering substantial data rate, propagation delay, power, size,reliability, and external BOM advantages when compared to legacyisolation technologies. The operating parameters of these productsremain stable across wide temperature ranges throughout their servicelife. For ease of design, only VDD bypass capacitors are required. Data rates up to 150 Mbps are supported, and all devices achieve worstcase propagation delays of less than 10 ns. All products are safetycertified by UL, CSA, and VDE and support withstand voltages of up to2.5 kVrms. These devices are available in an 8-pin narrow-body SOICpackage.

Features

  • High-speed operation DC to 150 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage: 2.70–5.5 V
  • Ultra low power (typical)
  • High electromagnetic immunity
  • Up to 2500 VRMS isolation
  • 60-year life at rated working voltage
  • Precise timing (typical)
  • Transient Immunity 25 kV/us
  • Wide temperature range -40 to 125 C at 150 Mbps
  • RoHS-compliant packages SOIC-8 narrow body

Applications

  • Industrial automation systems
  • Hybrid electric vehicles
  • Isolated switch mode supplies
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8410AB-C-IS
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Telecom - SI3011-F-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details