Skyworks Solutions, Inc. Gate Driver IC SI82A30ACE-IS4R

Description
The new Si82Ax family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, single channel with combined or split output configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote Datasheet
Description
The new Si82Ax family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, single channel with combined or split output configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI82A30ACE-IS4R - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI82A30ACE-IS4R
Gate Driver IC SI82A30ACE-IS4R
The new Si82Ax family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, single channel with combined or split output configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

The new Si82Ax family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, single channel with combined or split output configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number SI82A30ACE-IS4R
Product Name Gate Driver IC
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
Clock Buffers, Drivers - CDC339DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details