The Si8261AAD-C-IS is a 4.0 A isolated gate driver with a 5.0 kVrms isolation rating, designed as a pin-compatible replacement for opto-coupled gate drivers in IGBT and MOSFET applications. It features a 60 ns propagation delay, ultraviolet lockout (UVLO) at 5 V with hysteresis, and operates over a temperature range of -40 to +125°C. The device is packaged in an SDIP6 format and meets AEC-Q100 automotive qualifications, UL 1577, VDE 0884-10, and CQC GB4943.1 standards. It supports a wide supply voltage range of 6.5 to 30 V and provides rail-to-rail output voltage with >50 kV/µs common-mode transient immunity.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI8261AAD-C-ISR |
| Package Type | SOIC6 |