Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
SKYWORKS SOLUTIONS, INC.
SI8252-IQ -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
Skyworks Solutions, Inc.
PMIC - Power Supply Controllers, Monitors
SI8252-IQ
Description
IC DIGITAL PWR CONTROLLER 32LQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC DIGITAL PWR CONTROLLER 32LQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
SI8252-IQ
PMIC - Power Supply Controllers, Monitors
SI8252-IQ
IC DIGITAL PWR CONTROLLER 32LQFP
IC DIGITAL PWR CONTROLLER 32LQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Interfaces
Product Number
SI8252-IQ
Product Name
PMIC - Power Supply Controllers, Monitors
Device Type
CardBus Controller
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Display Drivers
A4401KL-T
Specs
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers
Infineon Technologies AG
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65210-24LTXI
CY7C65210-24LTXI
Specs
Technology
USB
Device Type
Line / Bus Controller; CardBus Controller
Features
RoHS
View Details
5
suppliers
WAGO
Human Machine Interface (HMI)
762-6202/8000-001
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Qorvo
RF Front End (LNA + PA)
QPF4216BSR
Specs
Device Type
Front End
View Details