1 KV THREE TO SIX-CHANNEL DIGITAL ISOLATORS
Skyworks’ family of low-power digital isolators are CMOS devices offeringsubstantial data rate, propagation delay, power, size, reliability, andexternal BOM advantages over legacy isolation technologies. Theoperating parameters of these products remain stable across widetemperature ranges and throughout device service life for ease of designand highly uniform performance. All device versions have Schmitt triggerinputs for high noise immunity and only require VDD bypass capacitors.Data rates up to 10 Mbps are supported, and all devices achievepropagation delays of less than 65 ns. Enable inputs provide a singlepoint control for enabling and disabling output drive. Ordering optionsinclude a choice of 1kVRMS isolation ratings.
Features
High-speed operation DC to 10 Mbps
No start-up initialization required
Wide Operating Supply Voltage 3.15 – 5.5 V
Up to 1000 VRMS isolation
High electromagnetic immunity
Low power consumption (typical) 2.3 mA per channel at 10 Mbps
Tri-state outputs with ENABLE
Schmitt trigger inputs
Default low output
Precise timing (typical)
Transient Immunity 50 kV/us
AEC-Q100 qualification
Wide temperature range -40 to 125 C
RoHS-compliant packages QSOP-16
Applications
Industrial automation systems
Medical electronics
Hybrid electric vehicles
Isolated ADC, DAC
Power inverters
Communication systems
1 KV THREE TO SIX-CHANNEL DIGITAL ISOLATORS
Skyworks’ family of low-power digital isolators are CMOS devices offeringsubstantial data rate, propagation delay, power, size, reliability, andexternal BOM advantages over legacy isolation technologies. Theoperating parameters of these products remain stable across widetemperature ranges and throughout device service life for ease of designand highly uniform performance. All device versions have Schmitt triggerinputs for high noise immunity and only require VDD bypass capacitors.Data rates up to 10 Mbps are supported, and all devices achievepropagation delays of less than 65 ns. Enable inputs provide a singlepoint control for enabling and disabling output drive. Ordering optionsinclude a choice of 1kVRMS isolation ratings.
Features
- High-speed operation DC to 10 Mbps
- No start-up initialization required
- Wide Operating Supply Voltage 3.15 – 5.5 V
- Up to 1000 VRMS isolation
- High electromagnetic immunity
- Low power consumption (typical) 2.3 mA per channel at 10 Mbps
- Tri-state outputs with ENABLE
- Schmitt trigger inputs
- Default low output
- Precise timing (typical)
- Transient Immunity 50 kV/us
- AEC-Q100 qualification
- Wide temperature range -40 to 125 C
- RoHS-compliant packages QSOP-16
Applications
- Industrial automation systems
- Medical electronics
- Hybrid electric vehicles
- Isolated ADC, DAC
- Power inverters
- Communication systems