Skyworks Solutions, Inc. Digital Isolator SI8050AA-B-IU

Description
1 KV THREE TO SIX-CHANNEL DIGITAL ISOLATORS Skyworks’ family of low-power digital isolators are CMOS devices offeringsubstantial data rate, propagation delay, power, size, reliability, andexternal BOM advantages over legacy isolation technologies. Theoperating parameters of these products remain stable across widetemperature ranges and throughout device service life for ease of designand highly uniform performance. All device versions have Schmitt triggerinputs for high noise immunity and only require VDD bypass capacitors.Data rates up to 10 Mbps are supported, and all devices achievepropagation delays of less than 65 ns. Enable inputs provide a singlepoint control for enabling and disabling output drive. Ordering optionsinclude a choice of 1kVRMS isolation ratings. Features High-speed operation DC to 10 Mbps No start-up initialization required Wide Operating Supply Voltage 3.15 – 5.5 V Up to 1000 VRMS isolation High electromagnetic immunity Low power consumption (typical) 2.3 mA per channel at 10 Mbps Tri-state outputs with ENABLE Schmitt trigger inputs Default low output Precise timing (typical) Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages QSOP-16 Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Power inverters Communication systems
Request a Quote Datasheet
Description
1 KV THREE TO SIX-CHANNEL DIGITAL ISOLATORS Skyworks’ family of low-power digital isolators are CMOS devices offeringsubstantial data rate, propagation delay, power, size, reliability, andexternal BOM advantages over legacy isolation technologies. Theoperating parameters of these products remain stable across widetemperature ranges and throughout device service life for ease of designand highly uniform performance. All device versions have Schmitt triggerinputs for high noise immunity and only require VDD bypass capacitors.Data rates up to 10 Mbps are supported, and all devices achievepropagation delays of less than 65 ns. Enable inputs provide a singlepoint control for enabling and disabling output drive. Ordering optionsinclude a choice of 1kVRMS isolation ratings. Features High-speed operation DC to 10 Mbps No start-up initialization required Wide Operating Supply Voltage 3.15 – 5.5 V Up to 1000 VRMS isolation High electromagnetic immunity Low power consumption (typical) 2.3 mA per channel at 10 Mbps Tri-state outputs with ENABLE Schmitt trigger inputs Default low output Precise timing (typical) Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages QSOP-16 Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Power inverters Communication systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8050AA-B-IU - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8050AA-B-IU
Digital Isolator SI8050AA-B-IU
1 KV THREE TO SIX-CHANNEL DIGITAL ISOLATORS Skyworks’ family of low-power digital isolators are CMOS devices offeringsubstantial data rate, propagation delay, power, size, reliability, andexternal BOM advantages over legacy isolation technologies. Theoperating parameters of these products remain stable across widetemperature ranges and throughout device service life for ease of designand highly uniform performance. All device versions have Schmitt triggerinputs for high noise immunity and only require VDD bypass capacitors.Data rates up to 10 Mbps are supported, and all devices achievepropagation delays of less than 65 ns. Enable inputs provide a singlepoint control for enabling and disabling output drive. Ordering optionsinclude a choice of 1kVRMS isolation ratings. Features High-speed operation DC to 10 Mbps No start-up initialization required Wide Operating Supply Voltage 3.15 – 5.5 V Up to 1000 VRMS isolation High electromagnetic immunity Low power consumption (typical) 2.3 mA per channel at 10 Mbps Tri-state outputs with ENABLE Schmitt trigger inputs Default low output Precise timing (typical) Transient Immunity 50 kV/us AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages QSOP-16 Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Power inverters Communication systems

1 KV THREE TO SIX-CHANNEL DIGITAL ISOLATORS

Skyworks’ family of low-power digital isolators are CMOS devices offeringsubstantial data rate, propagation delay, power, size, reliability, andexternal BOM advantages over legacy isolation technologies. Theoperating parameters of these products remain stable across widetemperature ranges and throughout device service life for ease of designand highly uniform performance. All device versions have Schmitt triggerinputs for high noise immunity and only require VDD bypass capacitors.Data rates up to 10 Mbps are supported, and all devices achievepropagation delays of less than 65 ns. Enable inputs provide a singlepoint control for enabling and disabling output drive. Ordering optionsinclude a choice of 1kVRMS isolation ratings.

Features

  • High-speed operation DC to 10 Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage 3.15 – 5.5 V
  • Up to 1000 VRMS isolation
  • High electromagnetic immunity
  • Low power consumption (typical) 2.3 mA per channel at 10 Mbps
  • Tri-state outputs with ENABLE
  • Schmitt trigger inputs
  • Default low output
  • Precise timing (typical)
  • Transient Immunity 50 kV/us
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • RoHS-compliant packages QSOP-16

Applications

  • Industrial automation systems
  • Medical electronics
  • Hybrid electric vehicles
  • Isolated ADC, DAC
  • Power inverters
  • Communication systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8050AA-B-IU
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details