Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5384B-D11007-GM

Description
Win Source Part Number: 1266934-SI5384B-D110 07-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tray Frequency - Max: 350MHz Number of Circuits: 3 Standard Package: 260 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 56-VFLGA Exposed Pad Supplier Device Package: 56-LGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5384B-D11007-G M Base Product Number: SI5384
Request a Quote Datasheet
Description
Win Source Part Number: 1266934-SI5384B-D110 07-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tray Frequency - Max: 350MHz Number of Circuits: 3 Standard Package: 260 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 56-VFLGA Exposed Pad Supplier Device Package: 56-LGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5384B-D11007-G M Base Product Number: SI5384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266934-SI5384B-D11007-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266934-SI5384B-D11007-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266934-SI5384B-D11007-GM
Win Source Part Number: 1266934-SI5384B-D110 07-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tray Frequency - Max: 350MHz Number of Circuits: 3 Standard Package: 260 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V Package / Case: 56-VFLGA Exposed Pad Supplier Device Package: 56-LGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5384B-D11007-G M Base Product Number: SI5384

Win Source Part Number: 1266934-SI5384B-D11007-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Synchronizer
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 3
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 56-VFLGA Exposed Pad
Supplier Device Package: 56-LGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5384B-D11007-GM
Base Product Number: SI5384

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5384B-D11007-GM
Clock and Timing IC 728-SI5384B-D11007-GM
Clock Synthesizer / Jitter Cleaner 1-PLL network synchronizer with 1PPS in/out Product overview: SI5384B-D11007-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5384B-D11007-G M can be used for catalog matching and distributor lookup.

Clock Synthesizer / Jitter Cleaner 1-PLL network synchronizer with 1PPS in/out Product overview: SI5384B-D11007-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5384B-D11007-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5384B-D11007-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5384B-D11007-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5384B-D11007-GM
1-PLL NETWORK SYNCHRONIZER

1-PLL NETWORK SYNCHRONIZER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1266934-SI5384B-D11007-GM 728-SI5384B-D11007-GM SI5384B-D11007-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 56-VFLGA Exposed Pad Tray Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.47 volts 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Application Specific Clock/Timing - CY2SSTV855ZXIT - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers