Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI5369-EVB

Description
Win Source Part Number: 1284737-SI5369-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Precision Clock Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: Si5369 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI5369 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284737-SI5369-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Precision Clock Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: Si5369 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI5369 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284737-SI5369-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284737-SI5369-EVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284737-SI5369-EVB
Win Source Part Number: 1284737-SI5369-EVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Precision Clock Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: Si5369 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI5369 RoHS Status: Not applicable

Win Source Part Number: 1284737-SI5369-EVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Bulk
Standard Package: 1
Function: Precision Clock
Supplied Contents: Board(s), Cable(s)
Embedded: No
Utilized IC / Part: Si5369
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5369
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284737-SI5369-EVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Development Tools - 1813534 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242BOARDUNIDIRTOBO1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details