Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351C-B03200-GMR

Description
IC CLOCK GENERATOR 20QFN
Description
IC CLOCK GENERATOR 20QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5351C-B03200-GMR is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device ensures exact frequency synthesis with 0 ppm error and offers low output period jitter of less than 70 ps (typical). This clock generator operates from a low-cost, fixed-frequency crystal of 25 or 27 MHz and includes configurable spread spectrum capabilities at each output. It provides separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The device is designed for low power consumption and includes features such as adjustable output delay and glitchless frequency changes. The SI5351C is suitable for a variety of applications, including audio/video equipment, gaming, networking, and handheld instrumentation, making it a versatile choice for engineers looking to replace traditional crystal oscillators and PLLs in cost-sensitive designs.

Datasheet Summary
Powered by GS/AI

The SI5351C-B03200-GMR is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports an optional clock input (CLKIN). The device ensures exact frequency synthesis with 0 ppm error and offers low output period jitter of less than 70 ps (typical). This clock generator operates from a low-cost, fixed-frequency crystal of 25 or 27 MHz and includes configurable spread spectrum capabilities at each output. It provides separate voltage supply pins for level translation, with core voltage options of 2.5 or 3.3 V and output voltage options of 1.8, 2.5, or 3.3 V. The device is designed for low power consumption and includes features such as adjustable output delay and glitchless frequency changes. The SI5351C is suitable for a variety of applications, including audio/video equipment, gaming, networking, and handheld instrumentation, making it a versatile choice for engineers looking to replace traditional crystal oscillators and PLLs in cost-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B03200-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5351C-B03200-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5351C-B03200-GMR
IC CLOCK GENERATOR 20QFN

IC CLOCK GENERATOR 20QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5351C-B03200-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 4702BDC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11362-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details