The SI5351A-B07561-GTR is an I2C-programmable clock generator capable of producing up to eight non-integer-related frequencies ranging from 2.5 kHz to 200 MHz. It features a highly linear voltage-controlled crystal oscillator (VCXO) and supports exact frequency synthesis with 0 ppm error. The device allows for configurable spread spectrum at each output and operates using a low-cost fixed-frequency crystal of either 25 or 27 MHz. This clock generator is designed for low power consumption and includes programmable rise and fall time control, glitchless frequency changes, and adjustable output delay. It has separate voltage supply pins for core and output, supporting various voltage levels (2.5 or 3.3 V for core, and 1.8, 2.5, or 3.3 V for output). The SI5351A is suitable for a wide range of applications, including audio/video equipment, gaming, networking, and handheld instrumentation. It is available in multiple package types, including 10-MSOP, 16-QFN, and 20-QFN, making it versatile for different design requirements.
Clock Generators & Support Products I2C Prog, Any Frequency, Any Output, Xtal Ref, 3-Output LVCMOS Clock Gen Product overview: SI5351A-B07561-GTR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351A-B07561-G
Win Source Part Number: 1268395-SI5351A-B075
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
The Si5351A-B-GT LVCMOS Clock Generator supports 3 outputs and has a frequency output between 0.0025 and 200 MHz.
I2C PROG, ANY FREQUENCY, ANY OUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5351A-B07561-GTR | 1268395-SI5351A-B07561-GTR | SI5351A-B07561-GTR | SI5351A-B07561-GTR |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS |