Clock Generator IC 200MHz 1 16-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5350C-B13035-GM1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVCMOS |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.6 volts |