SI5350B-B09677-GT -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5350B-B09677-GT
Description
IC CLOCK GENERATOR
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
Datasheet
Description
IC CLOCK GENERATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5350B-B09677-GT
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
SI5350B-B09677-GT |
SI5350B-B09677-GT |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Surface Mount; Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
133 MHz
View Details
2 suppliers
Device Type
Real Time Clock
Bus Interface
I2C; I²C, 2-Wire Serial
Features / Standards
Programmable
View Details
Device Type
Clock Generator
Bus Interface
CMOS
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Real Time Clock
Supply Voltage
2.5 to 5 volts
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details