Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5347D-B-GM

Description
IC 350MHz 1 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 350MHz 1 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 336-3407-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-3407-ND
Clock Generators, PLLs, Frequency Synthesizers 336-3407-ND
IC 350MHz 1 64-VFQFN Exposed Pad

IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5347D-B-GM
933613-SI5347D-B-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5347D-B-GM 933613-SI5347D-B-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933613-SI5347D-B-GM Operating Temperature Range: -40°C ~ 85°C Features: IC 350MHz 1 64-VFQFN Exposed Pad Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI5347 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933613-SI5347D-B-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC 350MHz 1 64-VFQFN Exposed Pad
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI5347
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5347D-B-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5347D-B-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5347D-B-GM
IC ATTENUATOR PLL QUAD 64QFN

IC ATTENUATOR PLL QUAD 64QFN

Supplier's Site
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5347D-B-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5347D-B-GM
IC ATTENUATOR PLL QUAD 64QFN

IC ATTENUATOR PLL QUAD 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 336-3407-ND 933613-SI5347D-B-GM SI5347D-B-GM SI5347D-B-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5347D-B-GM Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; 64-QFN (9x9) Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.47 volts 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10611-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details