Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB CLC016AJQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 142714-CLC016AJQ/NOP B Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 142714-CLC016AJQ/NOP B Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLC016AJQ/NOPB is a monolithic data retiming phase-locked loop (PLL) designed for high-speed serial clock and data recovery. It features automatic rate selection (ARS) circuitry, allowing it to recognize and adjust to up to four different data rates ranging from 40 Mbps to 400 Mbps with a single resistor configuration. The device offers low output jitter of 130 ps (pp) at a data rate of 270 Mbps and has a fractional loop bandwidth of 0.25%. This PLL is capable of operating with either +5V or -5.2V power supplies and supports both single-ended and differential ECL interfacing. It includes functions for carrier detection and output muting to prevent random transitions when no data is present. The external loop filter allows customization of the loop response to meet specific application requirements. The CLC016AJQ/NOPB is suitable for applications in SMPTE 259M serial digital interfaces, video routing, and high-speed data transmission systems.

Datasheet Summary
Powered by GS/AI

The CLC016AJQ/NOPB is a monolithic data retiming phase-locked loop (PLL) designed for high-speed serial clock and data recovery. It features automatic rate selection (ARS) circuitry, allowing it to recognize and adjust to up to four different data rates ranging from 40 Mbps to 400 Mbps with a single resistor configuration. The device offers low output jitter of 130 ps (pp) at a data rate of 270 Mbps and has a fractional loop bandwidth of 0.25%. This PLL is capable of operating with either +5V or -5.2V power supplies and supports both single-ended and differential ECL interfacing. It includes functions for carrier detection and output muting to prevent random transitions when no data is present. The external loop filter allows customization of the loop response to meet specific application requirements. The CLC016AJQ/NOPB is suitable for applications in SMPTE 259M serial digital interfaces, video routing, and high-speed data transmission systems.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB
142714-CLC016AJQ/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB 142714-CLC016AJQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142714-CLC016AJQ/NOP B Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142714-CLC016AJQ/NOPB
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Clock and Timing IC - 728-CLC016AJQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-CLC016AJQ/NOPB
Clock and Timing IC 728-CLC016AJQ/NOPB
SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016AJQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016AJQ/NOPB can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC016AJQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CLC016AJQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CLC016AJQ/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CLC016AJQ/NOPB
IC DATA RETIMING PLL 28-PLCC

IC DATA RETIMING PLL 28-PLCC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CLC016AJQ/NOPB
Clock Generators, PLLs, Frequency Synthesizers CLC016AJQ/NOPB
Phase Lock Loop (PLL) IC 1 28-LCC (J-Lead)

Phase Lock Loop (PLL) IC 1 28-LCC (J-Lead)

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CLC016AJQ/NOPB
Clock Generators, PLLs, Frequency Synthesizers CLC016AJQ/NOPB
Phase Lock Loop (PLL) IC 1 28-LCC (J-Lead)

Phase Lock Loop (PLL) IC 1 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CLC016AJQ/NOPB
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CLC016AJQ/NOPB
IC PHASE LOCK LOOP 28PLCC

IC PHASE LOCK LOOP 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 142714-CLC016AJQ/NOPB 728-CLC016AJQ/NOPB CLC016AJQ/NOPB CLC016AJQ/NOPB CLC016AJQ/NOPB
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator
Bus Interface ECL; PECL; ECL, PECL ECL; PECL; ECL, PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-PLCC (11.51x11.51) Cut Tape Surface Mount; Surface Mount Surface Mount; 28-LCC (J-Lead)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data