Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5347A-D10549-GM

Description
IC CLOCK MULTIPLIER JITTER ATT
Description
IC CLOCK MULTIPLIER JITTER ATT
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5347A-D10549-GM is a high-performance clock generator featuring four independent DSPLLs (Digital Phase-Locked Loops) that enable any-frequency clock multiplication with low jitter performance typically under 100 fs. It supports a wide input frequency range from 25 MHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. The output frequency can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is designed for applications requiring maximum integration and independent timing paths, making it suitable for OTN muxponders, transponders, and high-speed network line cards. It offers features such as hitless input clock switching, programmable configurations via a serial interface, and in-circuit programmable non-volatile memory. The SI5347A-D10549-GM is packaged in a 64-QFN 9x9 mm format, facilitating easy integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The SI5347A-D10549-GM is a high-performance clock generator featuring four independent DSPLLs (Digital Phase-Locked Loops) that enable any-frequency clock multiplication with low jitter performance typically under 100 fs. It supports a wide input frequency range from 25 MHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. The output frequency can range from 100 Hz to 720 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is designed for applications requiring maximum integration and independent timing paths, making it suitable for OTN muxponders, transponders, and high-speed network line cards. It offers features such as hitless input clock switching, programmable configurations via a serial interface, and in-circuit programmable non-volatile memory. The SI5347A-D10549-GM is packaged in a 64-QFN 9x9 mm format, facilitating easy integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5347A-D10549-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5347A-D10549-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5347A-D10549-GM
IC CLOCK MULTIPLIER JITTER ATT

IC CLOCK MULTIPLIER JITTER ATT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5347A-D10549-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Clock/Timing - Application Specific - CY28354OXC-400 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details