The Si5345D-D09955-GM is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including networking line cards, synchronous Ethernet, and broadcast video. It features four input clocks and can generate up to ten output clocks with output frequencies ranging from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device boasts ultra-low jitter performance of 90 fs rms and supports input frequencies from 8 kHz to 750 MHz for differential inputs and 8 kHz to 250 MHz for LVCMOS inputs. This clock generator is programmable via a serial interface and includes in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. It offers various operational modes, including free-run, synchronous, and holdover modes, along with hitless input clock switching. The Si5345D is designed to meet ITU-T G.8262 compliance for synchronous Ethernet and features highly configurable outputs compatible with multiple signaling standards, including LVDS, LVPECL, and CML. The device operates over a temperature range of -40 to +85 °C and is packaged in a 64-QFN format.
Win Source Part Number: 1267768-SI5345D-D099
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
Clock Generator 0.008MHz to 750MHz-IN 350MHz-OUT 64-Pin QFN EP Tray Product overview: SI5345D-D09955-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345D-D09955-G
IC CLOCK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267768-SI5345D-D09955-GM | 728-SI5345D-D09955-GM | SI5345D-D09955-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 0.008MHz 750MHz 350MHz QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | ||
| Package Type | Tray |