Skyworks Solutions, Inc. Jitter Attenuators SI5345B-D07716-GMR

Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5345B is a 10-output jitter attenuator and clock multiplier that generates any frequency from any input, with a differential output range up to 350 MHz and LVCMOS output range up to 250 MHz. It achieves 90 fs rms jitter performance and supports input frequencies from 8 kHz to 750 MHz differential or 8 kHz to 250 MHz LVCMOS. The device integrates a programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz and meets ITU-T G.8262 EEC Option 1 and 2 for Synchronous Ethernet. It operates from a 1.8 V core supply and 3.3 V analog supply, features I²C/SPI control, and includes non-volatile memory for power-up configuration. The device is housed in a 64-QFN package measuring 9×9 mm and operates over -40 to +85 °C. It supports LVDS, LVPECL, LVCMOS, CML, and HCSL outputs with programmable amplitude.

Datasheet Summary
Powered by GS/AI

The Si5345B is a 10-output jitter attenuator and clock multiplier that generates any frequency from any input, with a differential output range up to 350 MHz and LVCMOS output range up to 250 MHz. It achieves 90 fs rms jitter performance and supports input frequencies from 8 kHz to 750 MHz differential or 8 kHz to 250 MHz LVCMOS. The device integrates a programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz and meets ITU-T G.8262 EEC Option 1 and 2 for Synchronous Ethernet. It operates from a 1.8 V core supply and 3.3 V analog supply, features I²C/SPI control, and includes non-volatile memory for power-up configuration. The device is housed in a 64-QFN package measuring 9×9 mm and operates over -40 to +85 °C. It supports LVDS, LVPECL, LVCMOS, CML, and HCSL outputs with programmable amplitude.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345B-D07716-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345B-D07716-GMR
Jitter Attenuators SI5345B-D07716-GMR
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345B-D07716-GMR
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13460-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details