Skyworks Solutions, Inc. Jitter Attenuators SI5345B-D07394-GM

Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5345B is a 10-output jitter attenuator and clock multiplier that generates any combination of output frequencies from any input frequency, with an output range up to 350 MHz and ultra-low jitter of 90 fs rms. It supports differential inputs up to 750 MHz and LVCMOS inputs up to 250 MHz, and offers programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. The device is compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL output standards with programmable signal amplitude, and meets ITU-T G.8262 EEC Option 1 and 2 (SyncE) standards. It is housed in a 64-QFN package measuring 9×9 mm, operates from -40 to +85 °C, and includes in-circuit programmable non-volatile memory with configuration via I2C or SPI using ClockBuilder Pro software.

Datasheet Summary
Powered by GS/AI

The Si5345B is a 10-output jitter attenuator and clock multiplier that generates any combination of output frequencies from any input frequency, with an output range up to 350 MHz and ultra-low jitter of 90 fs rms. It supports differential inputs up to 750 MHz and LVCMOS inputs up to 250 MHz, and offers programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. The device is compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL output standards with programmable signal amplitude, and meets ITU-T G.8262 EEC Option 1 and 2 (SyncE) standards. It is housed in a 64-QFN package measuring 9×9 mm, operates from -40 to +85 °C, and includes in-circuit programmable non-volatile memory with configuration via I2C or SPI using ClockBuilder Pro software.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345B-D07394-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345B-D07394-GM
Jitter Attenuators SI5345B-D07394-GM
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345B-D07394-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details