IC
IC BASE/BLANK PROTOTYPE 64QFN Product overview: SI5345B-D-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345B-D-GMR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017200-SI5345B-D-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
IC BASE/BLANK PROTOTYPE 64QFN
IC BASE/BLANK PROTOTYPE 64QFN
IC BASE/BLANK PROTOTYPE 64QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5345B-D-GMR-ND | 728-SI5345B-D-GMR | 1017200-SI5345B-D-GMR | SI5345B-D-GMR | SI5345B-D-GMR | SI5345B-D-GMR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |||
| Features / Standards | Lead-Free | RoHS | ||||
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL |