Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345A-D06767-GM

Description
IC CLOCK MULTIPLIER ATTENUATOR
Description
IC CLOCK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345A-D06767-GM is a highly versatile clock generator and jitter attenuator that supports any-frequency clock generation and jitter performance optimization. It features a low jitter specification of 90 fs rms and can handle input frequencies ranging from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. The output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is equipped with four input clocks and can generate up to ten output clocks, making it suitable for complex applications. It supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. The SI5345A-D06767-GM is programmable via a serial interface and features in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. Key operational modes include free-run, synchronous, and holdover, along with hitless input clock switching capabilities. The device is compliant with ITU-T G.8262 (SyncE) standards and operates within a temperature range of -40 to +85 °C. The package size is 64-QFN measuring 9x9 mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SI5345A-D06767-GM is a highly versatile clock generator and jitter attenuator that supports any-frequency clock generation and jitter performance optimization. It features a low jitter specification of 90 fs rms and can handle input frequencies ranging from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. The output frequency range extends from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This device is equipped with four input clocks and can generate up to ten output clocks, making it suitable for complex applications. It supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. The SI5345A-D06767-GM is programmable via a serial interface and features in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. Key operational modes include free-run, synchronous, and holdover, along with hitless input clock switching capabilities. The device is compliant with ITU-T G.8262 (SyncE) standards and operates within a temperature range of -40 to +85 °C. The package size is 64-QFN measuring 9x9 mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-D06767-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345A-D06767-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345A-D06767-GM
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5345A-D06767-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13725-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details