The SI5345A-D06546-GM is a highly versatile clock generator and jitter attenuator designed for applications requiring precise clock generation and low jitter performance. It features a programmable architecture that allows for the generation of any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter specification of 90 fs rms. The device supports input frequencies from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals, while output frequencies can range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. This clock generator is equipped with advanced features such as programmable jitter attenuation bandwidth, hitless input clock switching, and multiple operational modes including free-run and holdover. It is compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, and offers programmable signal amplitude. The device operates within a temperature range of -40 to +85 °C and is available in a compact 64-QFN package measuring 9x9 mm. The SI5345A-D06546-GM is suitable for applications in networking line cards, synchronous Ethernet, and broadcast video, making it a robust choice for engineers seeking reliable clock generation solutions.
Win Source Part Number: 1267666-SI5345A-D065
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5345
Clock Generator 0.008MHz to 750MHz-IN 1028MHz-OUT 64-Pin QFN EP Tray Product overview: SI5345A-D06546-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 1028MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 1028MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-D06546-G
IC CLOCK MULTIPLIER ATTENUATOR
IC CLOCK MULTIPLIER ATTENUATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1267666-SI5345A-D06546-GM | 728-SI5345A-D06546-GM | SI5345A-D06546-GM | SI5345A-D06546-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 0.008MHz 750MHz 1028MHz QFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | |||
| Package Type | Tray |