Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345A-B03414-GM

Description
IC CLK MULTIPLIER ATTENUATOR
Description
IC CLK MULTIPLIER ATTENUATOR
Datasheet Summary
Powered by GS/AI

The SI5345A-B03414-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range is extensive, supporting differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This clock generator is equipped with programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It meets ITU-T G.8262 standards for synchronous Ethernet and offers highly configurable outputs compatible with various signaling standards, including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device supports features such as hitless input clock switching, free-run and holdover modes, and glitchless on-the-fly output frequency changes. The SI5345A-B03414-GM operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9vó9 mm format. It is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for configuration retention. This product is suitable for applications in OTN muxponders, networking line cards, and broadcast video systems, among others.

Datasheet Summary
Powered by GS/AI

The SI5345A-B03414-GM is a highly versatile clock generator that supports the generation of any combination of output frequencies from a wide range of input frequencies. It features ultra-low jitter performance of 90 fs rms, making it suitable for applications requiring precise timing. The device can accept differential input frequencies from 8 kHz to 750 MHz and LVCMOS input frequencies from 8 kHz to 250 MHz. Its output frequency range is extensive, supporting differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This clock generator is equipped with programmable jitter attenuation bandwidth, allowing for optimization based on specific application needs. It meets ITU-T G.8262 standards for synchronous Ethernet and offers highly configurable outputs compatible with various signaling standards, including LVDS, LVPECL, LVCMOS, CML, and HCSL. The device supports features such as hitless input clock switching, free-run and holdover modes, and glitchless on-the-fly output frequency changes. The SI5345A-B03414-GM operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9vó9 mm format. It is programmable via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for configuration retention. This product is suitable for applications in OTN muxponders, networking line cards, and broadcast video systems, among others.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345A-B03414-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345A-B03414-GM
IC CLK MULTIPLIER ATTENUATOR

IC CLK MULTIPLIER ATTENUATOR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks
Product Number SI5345A-B03414-GM
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5316-C-GMR-ND - DigiKey
Specs
Device Type Clock Jitter Attenuator; Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details