IC CLK BUFFER PLL 44QFN Product overview: SI5344B-B-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5344B-B-GMR can be used for catalog matching and distributor lookup.
Si5344 - 10-CHANNEL, ANY-FREQUENCY, ANY-OUTPUT JITTER ATTENUATOR/CLOCK MULTIPLIER
IC 350MHz 1 44-VFQFN Exposed Pad
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894693-SI5344B-B-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: IC 350MHz 1 44-VFQFN Exposed Pad
Package: Reel - TR
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI5344
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
IC CLK BUFFER PLL 44QFN
IC CLK BUFFER PLL 44QFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5344B-B-GMR | SI5344B-B-GMR | SI5344B-B-GMR-ND | 894693-SI5344B-B-GMR | SI5344B-B-GMR | SI5344B-B-GMR |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-B-GMR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Tape & Reel (TR) | Surface Mount; 44-VFQFN Exposed Pad | Surface Mount; 44-QFN (7x7) | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | |||
| Frequency | 350 MHz | 350 MHz | 350 MHz | 350 MHz |