Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5342D-D07005-GMR

Description
IC CLOCK MULTIPLIER ATTENUATOR
Description
IC CLOCK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5342D-D07005-GMR is a clock generator and jitter attenuator that features four input clocks and two output clocks, packaged in a 44-QFN 7vó7 mm format. It supports a wide input frequency range of 8 kHz to 250 MHz for LVCMOS and 8 kHz to 750 MHz for differential signals. The output frequency range extends from 100 Hz to 250 MHz for LVCMOS and up to 1028 MHz for differential outputs. This device is designed to provide ultra-low jitter performance of 90 fs rms and is compliant with ITU-T G.8262 (SyncE) standards. The SI5342D offers programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz, allowing for optimization based on application requirements. It features hitless input clock switching, free-run and holdover modes, and supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL with programmable signal amplitude. The device can be configured via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for retaining settings. It operates over a temperature range of -40 to +85 °C and is RoHS compliant. This product is suitable for applications in networking line cards, broadcast video, and test and measurement equipment.

Datasheet Summary
Powered by GS/AI

The SI5342D-D07005-GMR is a clock generator and jitter attenuator that features four input clocks and two output clocks, packaged in a 44-QFN 7vó7 mm format. It supports a wide input frequency range of 8 kHz to 250 MHz for LVCMOS and 8 kHz to 750 MHz for differential signals. The output frequency range extends from 100 Hz to 250 MHz for LVCMOS and up to 1028 MHz for differential outputs. This device is designed to provide ultra-low jitter performance of 90 fs rms and is compliant with ITU-T G.8262 (SyncE) standards. The SI5342D offers programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz, allowing for optimization based on application requirements. It features hitless input clock switching, free-run and holdover modes, and supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL with programmable signal amplitude. The device can be configured via a serial interface (I²C or SPI) and includes in-circuit programmable non-volatile memory for retaining settings. It operates over a temperature range of -40 to +85 °C and is RoHS compliant. This product is suitable for applications in networking line cards, broadcast video, and test and measurement equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5342D-D07005-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5342D-D07005-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5342D-D07005-GMR
IC CLOCK MULTIPLIER ATTENUATOR

IC CLOCK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5342D-D07005-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers