Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5342C-D-GM

Description
IC 1.028GHz 1 44-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 1.028GHz 1 44-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5342C-D-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5342C-D-GM-ND
Clock Generators, PLLs, Frequency Synthesizers SI5342C-D-GM-ND
IC 1.028GHz 1 44-VFQFN Exposed Pad

IC 1.028GHz 1 44-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266977-SI5342C-D-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266977-SI5342C-D-GM
Win Source Part Number: 1266977-SI5342C-D-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tray Frequency - Max: 1.028GHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.47V Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5342

Win Source Part Number: 1266977-SI5342C-D-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 1.028GHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.47V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5342

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5342C-D-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5342C-D-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5342C-D-GM
IC JITTER ATTENUATOR/MULTIPLEX ER

IC JITTER ATTENUATOR/MULTIPLEXER

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5342C-D-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5342C-D-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5342C-D-GM
IC JITTER ATTENUATOR/MULTIPLEX ER

IC JITTER ATTENUATOR/MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI5342C-D-GM-ND 1266977-SI5342C-D-GM SI5342C-D-GM SI5342C-D-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 44-VFQFN Exposed Pad Surface Mount; 44-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.47 volts 1.71 to 3.47 volts 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details