The SI5341D-D13085-GM is a low-jitter clock generator capable of generating any combination of output frequencies from a wide range of input frequencies. It features 4 input clocks and 10 differential clock outputs, with an output frequency range from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device offers ultra-low jitter performance of 90 fs rms and supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The SI5341D-D13085-GM can be configured using ClockBuilder Pro software, allowing for quick and easy setup. It operates with a core voltage of 1.8 V ±5% and an output clock supply that can be independently set to 3.3 V, 2.5 V, or 1.8 V. The device is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. It is housed in a 64-QFN package and is rated for operation in a temperature range of -40 to +85 °C.
The Si5341D ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 350 MHz. The device provides Integer Only frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5341D-D13085-GM | SI5341D-D13085-GM |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.47 volts |