The SI5341B-D14435-GM is a low-jitter clock generator capable of generating any combination of output frequencies from a wide range of input frequencies. It features 4 input clocks and 10 differential clock outputs, with an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device offers ultra-low jitter performance of 90 fs rms and supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. This clock generator can be configured using ClockBuilder Pro software, allowing for quick and easy setup. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN (9x9 mm) format. The device is suitable for applications such as clock tree generation, clocking for FPGAs, processors, and memory, as well as in Ethernet switches and test equipment. The SI5341B-D14435-GM is designed to replace multiple clock ICs and oscillators, making it a versatile solution for various timing applications.
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D14435-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.47 volts |