Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D12831-GMR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.47 volts |