The SI5341B-D08364-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from a wide range of input frequencies. It supports output frequencies from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device utilizes a proprietary MultiSynth fractional synthesizer technology, delivering ultra-low jitter performance of 90 fs rms and allowing for glitchless on-the-fly frequency changes. The clock generator is highly configurable, compatible with various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It can be easily programmed via I²C or SPI interfaces, and configuration is simplified through the ClockBuilder Pro software. The operating temperature range is from -40 to +85 °C, and the device is packaged in a 64-QFN 9x9 mm form factor. This product is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D08364-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |