The SI5341B-D08332-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is designed for flexibility, allowing for programmable output formats compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with adjustable signal amplitudes. The SI5341B-D08332-GM can be configured using ClockBuilder Pro software, which simplifies the setup process. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN format measuring 9x9 mm. The device is suitable for various applications, including clock tree generation, FPGA and processor clocking, and Ethernet switches. It also features glitchless on-the-fly output frequency changes and can be programmed via I²C or SPI interfaces.
The Si5341B ultra-low jitter clock generator supports 10 -outputs and has a maximum frequency output of 350 MHz. The device provides Integer and Fractional frequency synthesis modes, 4 reference inputs and has a Phase Jitter of 0.09 ps.
IC CLOCK GENERATOR PLL 64QFN
| Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5341B-D08332-GM | SI5341B-D08332-GM |
| Product Name | Clock Generator | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |